Vishay Intertechnology, Inc. RES 215 OHM 1/4W 1% AXIAL CMF50215R00FHR6

Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W 1% AXIAL - CMF50215R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W 1% AXIAL
CMF50215R00FHR6
RES 215 OHM 1/4W 1% AXIAL CMF50215R00FHR6
RES 215ohm 1/4W 1% AXIAL

RES 215ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50215R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50215R00FHR6-ND
Through Hole Resistors CMF50215R00FHR6-ND
215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50215R00FHR6 CMF50215R00FHR6-ND
Product Name RES 215 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details