Vishay Intertechnology, Inc. RES 215 OHM 1/4W 1% AXIAL CMF50215R00FHEK

Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W 1% AXIAL - CMF50215R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W 1% AXIAL
CMF50215R00FHEK
RES 215 OHM 1/4W 1% AXIAL CMF50215R00FHEK
RES 215ohm 1/4W 1% AXIAL

RES 215ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50215R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50215R00FHEK-ND
Through Hole Resistors CMF50215R00FHEK-ND
215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50215R00FHEK CMF50215R00FHEK-ND
Product Name RES 215 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details