Vishay Intertechnology, Inc. RES 215 OHM 1/4W .1% AXIAL CMF50215R00BHEK

Description
RES 215ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W .1% AXIAL - CMF50215R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W .1% AXIAL
CMF50215R00BHEK
RES 215 OHM 1/4W .1% AXIAL CMF50215R00BHEK
RES 215ohm 1/4W .1% AXIAL

RES 215ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50215R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50215R00BHEK-ND
Through Hole Resistors CMF50215R00BHEK-ND
215 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 215 .1% T-2 Ek E3 Vishay - 67P6362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 215 .1% T-2 Ek E3 Vishay
67P6362
Cmf-50 215 .1% T-2 Ek E3 Vishay 67P6362
CMF-50 215 .1% T-2 EK e3

CMF-50 215 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50215R00BHEK CMF50215R00BHEK-ND 67P6362
Product Name RES 215 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 215 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details