Vishay Intertechnology, Inc. RES 210 OHM 1/4W 1% AXIAL CMF50210R00FHEB

Description
RES 210ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/4W 1% AXIAL - CMF50210R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/4W 1% AXIAL
CMF50210R00FHEB
RES 210 OHM 1/4W 1% AXIAL CMF50210R00FHEB
RES 210ohm 1/4W 1% AXIAL

RES 210ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF210QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF210QFCT-ND
Through Hole Resistors CMF210QFCT-ND
210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF210QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF210QFTR-ND
Through Hole Resistors CMF210QFTR-ND
210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50210R00FHEB CMF210QFCT-ND
Product Name RES 210 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details