Vishay Intertechnology, Inc. RES 210K OHM 1/4W 1% AXIAL CMF50210K00FKEB

Description
RES 210Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/4W 1% AXIAL - CMF50210K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/4W 1% AXIAL
CMF50210K00FKEB
RES 210K OHM 1/4W 1% AXIAL CMF50210K00FKEB
RES 210Kohm 1/4W 1% AXIAL

RES 210Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50210K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50210K00FKEB-ND
Through Hole Resistors CMF50210K00FKEB-ND
210 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50210K00FKEB CMF50210K00FKEB-ND
Product Name RES 210K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers