Vishay Intertechnology, Inc. RES 210K OHM 1/4W 1% AXIAL CMF50210K00FKBF

Description
RES 210Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/4W 1% AXIAL - CMF50210K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/4W 1% AXIAL
CMF50210K00FKBF
RES 210K OHM 1/4W 1% AXIAL CMF50210K00FKBF
RES 210Kohm 1/4W 1% AXIAL

RES 210Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50210K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50210K00FKBF-ND
Through Hole Resistors CMF50210K00FKBF-ND
210 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 210K 1% T-1 B14 Vishay - 67P6353 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 210K 1% T-1 B14 Vishay
67P6353
Cmf-50 210K 1% T-1 B14 Vishay 67P6353
CMF-50 210K 1% T-1 B14

CMF-50 210K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50210K00FKBF CMF50210K00FKBF-ND 67P6353
Product Name RES 210K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 210K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details