Vishay Intertechnology, Inc. Through Hole Resistors CMF5020R500FHEB

Description
20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.5QFTR-ND
Through Hole Resistors CMF20.5QFTR-ND
20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.5 OHM 1/4W 1% AXIAL - CMF5020R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/4W 1% AXIAL
CMF5020R500FHEB
RES 20.5 OHM 1/4W 1% AXIAL CMF5020R500FHEB
RES 20.5ohm 1/4W 1% AXIAL

RES 20.5ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 20.5 1% T-2 Eb E3 Vishay - 67P6272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20.5 1% T-2 Eb E3 Vishay
67P6272
Cmf-50 20.5 1% T-2 Eb E3 Vishay 67P6272
CMF-50 20.5 1% T-2 EB e3

CMF-50 20.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20.5QFTR-ND CMF5020R500FHEB 67P6272
Product Name Through Hole Resistors RES 20.5 OHM 1/4W 1% AXIAL Cmf-50 20.5 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details