Vishay Intertechnology, Inc. RES 20 OHM 1/4W 1% AXIAL CMF5020R000FKEB

Description
RES 20ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/4W 1% AXIAL - CMF5020R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/4W 1% AXIAL
CMF5020R000FKEB
RES 20 OHM 1/4W 1% AXIAL CMF5020R000FKEB
RES 20ohm 1/4W 1% AXIAL

RES 20ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020R000FKEB-ND
Through Hole Resistors CMF5020R000FKEB-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5020R000FKEB CMF5020R000FKEB-ND
Product Name RES 20 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers