Vishay Intertechnology, Inc. RES 20.0 OHM 1/4W 1% AXIAL CMF5020R000FHEB

Description
RES 20.0ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.0ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/4W 1% AXIAL - CMF5020R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/4W 1% AXIAL
CMF5020R000FHEB
RES 20.0 OHM 1/4W 1% AXIAL CMF5020R000FHEB
RES 20.0ohm 1/4W 1% AXIAL

RES 20.0ohm 1/4W 1% AXIAL

Supplier's Site
20.0 OHM 4W Resistor - 53-CMF5020R000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20.0 OHM 4W Resistor
53-CMF5020R000FHEB
20.0 OHM 4W Resistor 53-CMF5020R000FHEB
RES 20.0 OHM 1/4W 1% AXIAL Product overview: CMF5020R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020R000FHEB can be used for catalog matching and distributor lookup.

RES 20.0 OHM 1/4W 1% AXIAL Product overview: CMF5020R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020R000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF20.0QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0QFCT-ND
Through Hole Resistors CMF20.0QFCT-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF20.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0QFTR-ND
Through Hole Resistors CMF20.0QFTR-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.0 OHM 1/4W 1% AXIAL - 873-CMF5020R000FHEB - Utmel Electronic Limited
Hong Kong, China
RES 20.0 OHM 1/4W 1% AXIAL
873-CMF5020R000FHEB
RES 20.0 OHM 1/4W 1% AXIAL 873-CMF5020R000FHEB
RES 20.0 OHM 1/4W 1% AXIAL

RES 20.0 OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5020R000FHEB 53-CMF5020R000FHEB CMF20.0QFCT-ND 873-CMF5020R000FHEB
Product Name RES 20.0 OHM 1/4W 1% AXIAL 20.0 OHM 4W Resistor Through Hole Resistors RES 20.0 OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details