Vishay Intertechnology, Inc. RES 20 OHM 1/4W 1% AXIAL CMF5020R000FEBF

Description
RES 20ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/4W 1% AXIAL - CMF5020R000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/4W 1% AXIAL
CMF5020R000FEBF
RES 20 OHM 1/4W 1% AXIAL CMF5020R000FEBF
RES 20ohm 1/4W 1% AXIAL

RES 20ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020R000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020R000FEBF-ND
Through Hole Resistors CMF5020R000FEBF-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 20 1% T-9 B14 Vishay - 67P6266 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20 1% T-9 B14 Vishay
67P6266
Cmf-50 20 1% T-9 B14 Vishay 67P6266
CMF-50 20 1% T-9 B14

CMF-50 20 1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020R000FEBF CMF5020R000FEBF-ND 67P6266
Product Name RES 20 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 20 1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers