Vishay Intertechnology, Inc. RES 20 OHM 1/4W 0.1% AXIAL CMF5020R000BEEB

Description
RES 20ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/4W 0.1% AXIAL - CMF5020R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/4W 0.1% AXIAL
CMF5020R000BEEB
RES 20 OHM 1/4W 0.1% AXIAL CMF5020R000BEEB
RES 20ohm 1/4W 0.1% AXIAL

RES 20ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF20QBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20QBCT-ND
Through Hole Resistors CMF20QBCT-ND
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF20QBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20QBTR-ND
Through Hole Resistors CMF20QBTR-ND
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5020R000BEEB CMF20QBCT-ND
Product Name RES 20 OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers