Vishay Intertechnology, Inc. Through Hole Resistors CMF5020R000BEEA

Description
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5020R000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020R000BEEA-ND
Through Hole Resistors CMF5020R000BEEA-ND
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20 OHM 1/4W .1% AXIAL - CMF5020R000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/4W .1% AXIAL
CMF5020R000BEEA
RES 20 OHM 1/4W .1% AXIAL CMF5020R000BEEA
RES 20ohm 1/4W .1% AXIAL

RES 20ohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 20 .1% T-9 Ea E3 Vishay - 67P6265 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20 .1% T-9 Ea E3 Vishay
67P6265
Cmf-50 20 .1% T-9 Ea E3 Vishay 67P6265
CMF-50 20 .1% T-9 EA e3

CMF-50 20 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020R000BEEA-ND CMF5020R000BEEA 67P6265
Product Name Through Hole Resistors RES 20 OHM 1/4W .1% AXIAL Cmf-50 20 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details