Vishay Intertechnology, Inc. RES 20.5K OHM 1/4W 1% AXIAL CMF5020K500FKEK

Description
RES 20.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/4W 1% AXIAL - CMF5020K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/4W 1% AXIAL
CMF5020K500FKEK
RES 20.5K OHM 1/4W 1% AXIAL CMF5020K500FKEK
RES 20.5Kohm 1/4W 1% AXIAL

RES 20.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K500FKEK-ND
Through Hole Resistors CMF5020K500FKEK-ND
20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 20.5K 1% T-1 Ek E3 Vishay - 67P6261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20.5K 1% T-1 Ek E3 Vishay
67P6261
Cmf-50 20.5K 1% T-1 Ek E3 Vishay 67P6261
CMF-50 20.5K 1% T-1 EK e3

CMF-50 20.5K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020K500FKEK CMF5020K500FKEK-ND 67P6261
Product Name RES 20.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 20.5K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details