Vishay Intertechnology, Inc. RES 20K OHM 1/4W 5% AXIAL CMF5020K000JNEA

Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 5% AXIAL - CMF5020K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 5% AXIAL
CMF5020K000JNEA
RES 20K OHM 1/4W 5% AXIAL CMF5020K000JNEA
RES 20Kohm 1/4W 5% AXIAL

RES 20Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K000JNEA-ND
Through Hole Resistors CMF5020K000JNEA-ND
20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 20K 5% T-00 Ea E3 Vishay - 67P6251 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20K 5% T-00 Ea E3 Vishay
67P6251
Cmf-50 20K 5% T-00 Ea E3 Vishay 67P6251
CMF-50 20K 5% T-00 EA e3

CMF-50 20K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020K000JNEA CMF5020K000JNEA-ND 67P6251
Product Name RES 20K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 20K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details