Vishay Intertechnology, Inc. RES 20K OHM 1/4W 1% AXIAL CMF5020K000FKRE

Description
RES 20Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 1% AXIAL - CMF5020K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 1% AXIAL
CMF5020K000FKRE
RES 20K OHM 1/4W 1% AXIAL CMF5020K000FKRE
RES 20Kohm 1/4W 1% AXIAL

RES 20Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K000FKRE-ND
Through Hole Resistors CMF5020K000FKRE-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 20K 1% T-1 R36 Vishay - 67P6246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 20K 1% T-1 R36 Vishay
67P6246
Cmf-50 20K 1% T-1 R36 Vishay 67P6246
CMF-50 20K 1% T-1 R36

CMF-50 20K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020K000FKRE CMF5020K000FKRE-ND 67P6246
Product Name RES 20K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 20K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details