Vishay Intertechnology, Inc. RES 20K OHM 1/4W 1% AXIAL CMF5020K000FKBF

Description
RES 20Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 1% AXIAL - CMF5020K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 1% AXIAL
CMF5020K000FKBF
RES 20K OHM 1/4W 1% AXIAL CMF5020K000FKBF
RES 20Kohm 1/4W 1% AXIAL

RES 20Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K000FKBF-ND
Through Hole Resistors CMF5020K000FKBF-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 92C1868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
92C1868
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 92C1868
Resistor,Metal Film,200KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,200KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5020K000FKBF CMF5020K000FKBF-ND 92C1868
Product Name RES 20K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details