Vishay Precision Group Through Hole Resistors CMF5020K000FHEB

Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KQFCT-ND
Through Hole Resistors CMF20.0KQFCT-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF20.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KQFTR-ND
Through Hole Resistors CMF20.0KQFTR-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.25W 200V Resistor - 53-CMF5020K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-CMF5020K000FHEB
0.25W 200V Resistor 53-CMF5020K000FHEB
20kR 1% 0.25W Metal Film Resistor, Axial, 200V Product overview: CMF5020K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020K000FHEB can be used for catalog matching and distributor lookup.

20kR 1% 0.25W Metal Film Resistor, Axial, 200V Product overview: CMF5020K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5020K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - CMF5020K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5020K000FHEB
Metal Film Resistors - CMF5020K000FHEB
Metal Film Resistors - Through Hole 1/8watt 20Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 20Kohms 1%

Supplier's Site
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay - 26R4021 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay
26R4021
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay 26R4021
METAL FILM RESISTOR, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 20Kohm, 250Mw, 1%; Resistance Vishay - 04P1739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 20Kohm, 250Mw, 1%; Resistance Vishay
04P1739
Resistor, Metal Film, 20Kohm, 250Mw, 1%; Resistance Vishay 04P1739
RESISTOR, METAL FILM, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF20.0KQFCT-ND 53-CMF5020K000FHEB CMF5020K000FHEB 26R4021
Product Name Through Hole Resistors 0.25W 200V Resistor Metal Film Resistors - Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details