Vishay Intertechnology, Inc. RES 20K OHM 1/4W .1% AXIAL CMF5020K000BHEB

Description
RES 20Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .1% AXIAL - CMF5020K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .1% AXIAL
CMF5020K000BHEB
RES 20K OHM 1/4W .1% AXIAL CMF5020K000BHEB
RES 20Kohm 1/4W .1% AXIAL

RES 20Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5020K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5020K000BHEB-ND
Through Hole Resistors CMF5020K000BHEB-ND
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5020K000BHEB CMF5020K000BHEB-ND
Product Name RES 20K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details