Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5020K000BEEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 20Kohm .1% 25PPM 1/8W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 20Kohm .1% 25PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5020K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5020K000BEEB
Vishay/DaleMetal Film Resistors - CMF5020K000BEEB
Vishay/DaleMetal Film Resistors - Through Hole 20Kohm .1% 25PPM 1/8W

Vishay/DaleMetal Film Resistors - Through Hole 20Kohm .1% 25PPM 1/8W

Supplier's Site
Through Hole Resistors - CMF20KQBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20KQBCT-ND
Through Hole Resistors CMF20KQBCT-ND
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF20KQBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20KQBTR-ND
Through Hole Resistors CMF20KQBTR-ND
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5020K000BEEB CMF20KQBCT-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details