Vishay Intertechnology, Inc. RES 205 OHM 1% 50PPM 1/4W CMF50205R00FHEB

Description
RES 205ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 205ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1% 50PPM 1/4W - CMF50205R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1% 50PPM 1/4W
CMF50205R00FHEB
RES 205 OHM 1% 50PPM 1/4W CMF50205R00FHEB
RES 205ohm 1% 50PPM 1/4W

RES 205ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF205QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205QFTR-ND
Through Hole Resistors CMF205QFTR-ND
205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF205QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205QFCT-ND
Through Hole Resistors CMF205QFCT-ND
205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
205 OHM 4W Resistor - 53-CMF50205R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
205 OHM 4W Resistor
53-CMF50205R00FHEB
205 OHM 4W Resistor 53-CMF50205R00FHEB
RES 205 OHM 1/4W 1% AXIAL Product overview: CMF50205R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 205 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50205R00FHEB can be used for catalog matching and distributor lookup.

RES 205 OHM 1/4W 1% AXIAL Product overview: CMF50205R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 205 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50205R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 205 1% T-2 Eb E3 Vishay - 67P6326 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 205 1% T-2 Eb E3 Vishay
67P6326
Cmf-50 205 1% T-2 Eb E3 Vishay 67P6326
CMF-50 205 1% T-2 EB e3

CMF-50 205 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50205R00FHEB CMF205QFTR-ND 53-CMF50205R00FHEB 67P6326
Product Name RES 205 OHM 1% 50PPM 1/4W Through Hole Resistors 205 OHM 4W Resistor Cmf-50 205 1% T-2 Eb E3 Vishay
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details