Vishay Intertechnology, Inc. Through Hole Resistors CMF50205K00FHEB

Description
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF205KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205KQFTR-ND
Through Hole Resistors CMF205KQFTR-ND
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 205K OHM 1/4W 1% AXIAL - CMF50205K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/4W 1% AXIAL
CMF50205K00FHEB
RES 205K OHM 1/4W 1% AXIAL CMF50205K00FHEB
RES 205Kohm 1/4W 1% AXIAL

RES 205Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 205K 1% T-2 Eb E3 Vishay - 67P6323 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 205K 1% T-2 Eb E3 Vishay
67P6323
Cmf-50 205K 1% T-2 Eb E3 Vishay 67P6323
CMF-50 205K 1% T-2 EB e3

CMF-50 205K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF205KQFTR-ND CMF50205K00FHEB 67P6323
Product Name Through Hole Resistors RES 205K OHM 1/4W 1% AXIAL Cmf-50 205K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details