Vishay Intertechnology, Inc. Metal Film Resistors - CMF50200R00GKR6

Description
Metal Film Resistors - Through Hole CMF-50 200 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 200 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50200R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50200R00GKR6
Metal Film Resistors - CMF50200R00GKR6
Metal Film Resistors - Through Hole CMF-50 200 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 200 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF50200R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00GKR6-ND
Through Hole Resistors CMF50200R00GKR6-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200 2% T-1 Re6 Vishay - 67P6321 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200 2% T-1 Re6 Vishay
67P6321
Cmf-50 200 2% T-1 Re6 Vishay 67P6321
CMF-50 200 2% T-1 RE6

CMF-50 200 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00GKR6 CMF50200R00GKR6-ND 67P6321
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 200 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details