Vishay Intertechnology, Inc. Through Hole Resistors CMF50200R00GKBF

Description
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50200R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00GKBF-ND
Through Hole Resistors CMF50200R00GKBF-ND
200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50200R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50200R00GKBF
Metal Film Resistors - CMF50200R00GKBF
Metal Film Resistors - Through Hole CMF-50 200 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 200 2% T-1 B14

Supplier's Site
Cmf-50 200 2% T-1 B14 Vishay - 67P6320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200 2% T-1 B14 Vishay
67P6320
Cmf-50 200 2% T-1 B14 Vishay 67P6320
CMF-50 200 2% T-1 B14

CMF-50 200 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00GKBF-ND CMF50200R00GKBF 67P6320
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 200 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details