Vishay Intertechnology, Inc. Through Hole Resistors CMF50200R00FNEK

Description
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50200R00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00FNEK-ND
Through Hole Resistors CMF50200R00FNEK-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1/4W 1% AXIAL - CMF50200R00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% AXIAL
CMF50200R00FNEK
RES 200 OHM 1/4W 1% AXIAL CMF50200R00FNEK
RES 200ohm 1/4W 1% AXIAL

RES 200ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 200 1% T-00 Ek E3 Vishay - 67P6315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200 1% T-00 Ek E3 Vishay
67P6315
Cmf-50 200 1% T-00 Ek E3 Vishay 67P6315
CMF-50 200 1% T-00 EK e3

CMF-50 200 1% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00FNEK-ND CMF50200R00FNEK 67P6315
Product Name Through Hole Resistors RES 200 OHM 1/4W 1% AXIAL Cmf-50 200 1% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details