Vishay Intertechnology, Inc. RES 200 OHM 1/4W 1% AXIAL CMF50200R00FKBF

Description
RES 200ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 1% AXIAL - CMF50200R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% AXIAL
CMF50200R00FKBF
RES 200 OHM 1/4W 1% AXIAL CMF50200R00FKBF
RES 200ohm 1/4W 1% AXIAL

RES 200ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00FKBF-ND
Through Hole Resistors CMF50200R00FKBF-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5039
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5039
Resistor,Metal Film,200Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,200Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00FKBF CMF50200R00FKBF-ND 40C5039
Product Name RES 200 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details