Vishay Precision Group 200 Ohm 4W Resistor CMF50200R00FHEB

Description
200 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50200R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50200R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50200R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50200R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Ohm 4W Resistor - 53-CMF50200R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 4W Resistor
53-CMF50200R00FHEB
200 Ohm 4W Resistor 53-CMF50200R00FHEB
200 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50200R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50200R00FHEB can be used for catalog matching and distributor lookup.

200 Ohm 1/4W 1% Metal Film Resistor, Axial Product overview: CMF50200R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50200R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF50200R00FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50200R00FHEBTB-ND
Through Hole Resistors 541-CMF50200R00FHEBTB-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF50200R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50200R00FHEBCT-ND
Through Hole Resistors 541-CMF50200R00FHEBCT-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1/4W 1% AXIAL - CMF50200R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% AXIAL
CMF50200R00FHEB
RES 200 OHM 1/4W 1% AXIAL CMF50200R00FHEB
RES 200ohm 1/4W 1% AXIAL

RES 200ohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Axial Lead; Resistance Vishay - 67P6306 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Axial Lead; Resistance Vishay
67P6306
Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Axial Lead; Resistance Vishay 67P6306
METAL FILM RESISTOR, 200 OHM, 250 MW, 1%, AXIAL LEAD; Resistance:200ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 250 MW, 1%, AXIAL LEAD; Resistance:200ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8070 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8070
Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8070
METAL FILM RESISTOR, 200 OHM, 250 MW, 1%, FULL REEL; Resistance:200ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 250 MW, 1%, FULL REEL; Resistance:200ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF50200R00FHEB 541-CMF50200R00FHEBTB-ND CMF50200R00FHEB 67P6306 83R8070
Product Name 200 Ohm 4W Resistor Through Hole Resistors RES 200 OHM 1/4W 1% AXIAL Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Axial Lead; Resistance Vishay Metal Film Resistor, 200 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers