Vishay Intertechnology, Inc. RES 200 OHM 1/4W .1% AXIAL CMF50200R00BER6

Description
RES 200ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W .1% AXIAL - CMF50200R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .1% AXIAL
CMF50200R00BER6
RES 200 OHM 1/4W .1% AXIAL CMF50200R00BER6
RES 200ohm 1/4W .1% AXIAL

RES 200ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00BER6-ND
Through Hole Resistors CMF50200R00BER6-ND
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5037
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5037
Resistor,Metal Film,200Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00BER6 CMF50200R00BER6-ND 40C5037
Product Name RES 200 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers