Vishay Intertechnology, Inc. RES 200 OHM 1/4W .1% AXIAL CMF50200R00BEEB

Description
RES 200ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W .1% AXIAL - CMF50200R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .1% AXIAL
CMF50200R00BEEB
RES 200 OHM 1/4W .1% AXIAL CMF50200R00BEEB
RES 200ohm 1/4W .1% AXIAL

RES 200ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200R00BEEB-ND
Through Hole Resistors CMF50200R00BEEB-ND
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200 .1% T-9 Eb E3 Vishay - 67P6302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200 .1% T-9 Eb E3 Vishay
67P6302
Cmf-50 200 .1% T-9 Eb E3 Vishay 67P6302
CMF-50 200 .1% T-9 EB e3

CMF-50 200 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200R00BEEB CMF50200R00BEEB-ND 67P6302
Product Name RES 200 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 200 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details