Vishay Intertechnology, Inc. RES 200K OHM 1/4W 2% AXIAL CMF50200K00GKR6

Description
RES 200Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 2% AXIAL - CMF50200K00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 2% AXIAL
CMF50200K00GKR6
RES 200K OHM 1/4W 2% AXIAL CMF50200K00GKR6
RES 200Kohm 1/4W 2% AXIAL

RES 200Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200K00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00GKR6-ND
Through Hole Resistors CMF50200K00GKR6-ND
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200K 2% T-1 Re6 Vishay - 67P6301 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K 2% T-1 Re6 Vishay
67P6301
Cmf-50 200K 2% T-1 Re6 Vishay 67P6301
CMF-50 200K 2% T-1 RE6

CMF-50 200K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00GKR6 CMF50200K00GKR6-ND 67P6301
Product Name RES 200K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 200K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details