Vishay Intertechnology, Inc. Through Hole Resistors CMF50200K00FKR6

Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50200K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00FKR6-ND
Through Hole Resistors CMF50200K00FKR6-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1/4W 1% AXIAL - CMF50200K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 1% AXIAL
CMF50200K00FKR6
RES 200K OHM 1/4W 1% AXIAL CMF50200K00FKR6
RES 200Kohm 1/4W 1% AXIAL

RES 200Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5034
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5034
Resistor,Metal Film,200KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,200KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00FKR6-ND CMF50200K00FKR6 40C5034
Product Name Through Hole Resistors RES 200K OHM 1/4W 1% AXIAL Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details