Vishay Intertechnology, Inc. Through Hole Resistors CMF50200K00FKEK

Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50200K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00FKEK-ND
Through Hole Resistors CMF50200K00FKEK-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1/4W 1% AXIAL - CMF50200K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 1% AXIAL
CMF50200K00FKEK
RES 200K OHM 1/4W 1% AXIAL CMF50200K00FKEK
RES 200Kohm 1/4W 1% AXIAL

RES 200Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 200K 1% T-1 Ek E3 Vishay - 67P6296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K 1% T-1 Ek E3 Vishay
67P6296
Cmf-50 200K 1% T-1 Ek E3 Vishay 67P6296
CMF-50 200K 1% T-1 EK e3

CMF-50 200K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00FKEK-ND CMF50200K00FKEK 67P6296
Product Name Through Hole Resistors RES 200K OHM 1/4W 1% AXIAL Cmf-50 200K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details