Vishay Intertechnology, Inc. Through Hole Resistors CMF50200K00FHR6

Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50200K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00FHR6-ND
Through Hole Resistors CMF50200K00FHR6-ND
200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1/4W 1% AXIAL - CMF50200K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 1% AXIAL
CMF50200K00FHR6
RES 200K OHM 1/4W 1% AXIAL CMF50200K00FHR6
RES 200Kohm 1/4W 1% AXIAL

RES 200Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 200K 1% T-2 Re6 Rohs Compliant Vishay - 67P6293 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K 1% T-2 Re6 Rohs Compliant Vishay
67P6293
Cmf-50 200K 1% T-2 Re6 Rohs Compliant Vishay 67P6293
CMF-50 200K 1% T-2 RE6 ROHS COMPLIANT: NO

CMF-50 200K 1% T-2 RE6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00FHR6-ND CMF50200K00FHR6 67P6293
Product Name Through Hole Resistors RES 200K OHM 1/4W 1% AXIAL Cmf-50 200K 1% T-2 Re6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details