Vishay Intertechnology, Inc. RES 200K OHM 1/4W .1% AXIAL CMF50200K00BHR6

Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .1% AXIAL - CMF50200K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .1% AXIAL
CMF50200K00BHR6
RES 200K OHM 1/4W .1% AXIAL CMF50200K00BHR6
RES 200Kohm 1/4W .1% AXIAL

RES 200Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00BHR6-ND
Through Hole Resistors CMF50200K00BHR6-ND
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200K .1% T-2 Re6 Vishay - 67P6286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K .1% T-2 Re6 Vishay
67P6286
Cmf-50 200K .1% T-2 Re6 Vishay 67P6286
CMF-50 200K .1% T-2 RE6

CMF-50 200K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00BHR6 CMF50200K00BHR6-ND 67P6286
Product Name RES 200K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 200K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details