Vishay Intertechnology, Inc. RES 200K OHM 1/4W .1% AXIAL CMF50200K00BHEA

Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .1% AXIAL - CMF50200K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .1% AXIAL
CMF50200K00BHEA
RES 200K OHM 1/4W .1% AXIAL CMF50200K00BHEA
RES 200Kohm 1/4W .1% AXIAL

RES 200Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00BHEA-ND
Through Hole Resistors CMF50200K00BHEA-ND
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200K .1% T-2 Ea E3 Vishay - 67P6282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K .1% T-2 Ea E3 Vishay
67P6282
Cmf-50 200K .1% T-2 Ea E3 Vishay 67P6282
CMF-50 200K .1% T-2 EA e3

CMF-50 200K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00BHEA CMF50200K00BHEA-ND 67P6282
Product Name RES 200K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 200K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details