Vishay Intertechnology, Inc. RES 200K OHM 1/4W .1% AXIAL CMF50200K00BEEK

Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .1% AXIAL - CMF50200K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .1% AXIAL
CMF50200K00BEEK
RES 200K OHM 1/4W .1% AXIAL CMF50200K00BEEK
RES 200Kohm 1/4W .1% AXIAL

RES 200Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00BEEK-ND
Through Hole Resistors CMF50200K00BEEK-ND
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200K .1% T-9 Ek E3 Vishay - 67P6276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K .1% T-9 Ek E3 Vishay
67P6276
Cmf-50 200K .1% T-9 Ek E3 Vishay 67P6276
CMF-50 200K .1% T-9 EK e3

CMF-50 200K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00BEEK CMF50200K00BEEK-ND 67P6276
Product Name RES 200K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 200K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details