Vishay Intertechnology, Inc. RES 200K OHM 1/4W .1% AXIAL CMF50200K00BEEB

Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .1% AXIAL - CMF50200K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .1% AXIAL
CMF50200K00BEEB
RES 200K OHM 1/4W .1% AXIAL CMF50200K00BEEB
RES 200Kohm 1/4W .1% AXIAL

RES 200Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50200K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50200K00BEEB-ND
Through Hole Resistors CMF50200K00BEEB-ND
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 200K .1% T-9 Eb E3 Vishay - 67P6275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 200K .1% T-9 Eb E3 Vishay
67P6275
Cmf-50 200K .1% T-9 Eb E3 Vishay 67P6275
CMF-50 200K .1% T-9 EB e3

CMF-50 200K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50200K00BEEB CMF50200K00BEEB-ND 67P6275
Product Name RES 200K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 200K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers