Vishay Intertechnology, Inc. Through Hole Resistors CMF501M8000JNBF

Description
1.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501M8000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M8000JNBF-ND
Through Hole Resistors CMF501M8000JNBF-ND
1.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8M OHM 1/4W 5% AXIAL - CMF501M8000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/4W 5% AXIAL
CMF501M8000JNBF
RES 1.8M OHM 1/4W 5% AXIAL CMF501M8000JNBF
RES 1.8Mohm 1/4W 5% AXIAL

RES 1.8Mohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501M8000JNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF501M8000JNBF
Through Hole Resistors CMF501M8000JNBF
RES 1.8M OHM 1/4W 5% AXIAL

RES 1.8M OHM 1/4W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF501M8000JNBF-ND CMF501M8000JNBF CMF501M8000JNBF
Product Name Through Hole Resistors RES 1.8M OHM 1/4W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details