Vishay Intertechnology, Inc. Through Hole Resistors CMF501M4700FLEK

Description
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501M4700FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M4700FLEK-ND
Through Hole Resistors CMF501M4700FLEK-ND
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF501M4700FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501M4700FLEK
Metal Film Resistors - CMF501M4700FLEK
Metal Film Resistors - Through Hole 1/8watt 1.47Mohms 1%

Metal Film Resistors - Through Hole 1/8watt 1.47Mohms 1%

Supplier's Site
Cmf-50 1.47M 1% T-0 Ek E3 Vishay - 67P5275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.47M 1% T-0 Ek E3 Vishay
67P5275
Cmf-50 1.47M 1% T-0 Ek E3 Vishay 67P5275
CMF-50 1.47M 1% T-0 EK e3

CMF-50 1.47M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M4700FLEK-ND CMF501M4700FLEK 67P5275
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 1.47M 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details