Vishay Intertechnology, Inc. Through Hole Resistors CMF501M3000FLEK

Description
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501M3000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M3000FLEK-ND
Through Hole Resistors CMF501M3000FLEK-ND
1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF501M3000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501M3000FLEK
Metal Film Resistors - CMF501M3000FLEK
Metal Film Resistors - Through Hole 1/8watt 1.3Mohms 1%

Metal Film Resistors - Through Hole 1/8watt 1.3Mohms 1%

Supplier's Site
Cmf-50 1.3M 1% T-0 Ek E3 Vishay - 67P5273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.3M 1% T-0 Ek E3 Vishay
67P5273
Cmf-50 1.3M 1% T-0 Ek E3 Vishay 67P5273
CMF-50 1.3M 1% T-0 EK e3

CMF-50 1.3M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M3000FLEK-ND CMF501M3000FLEK 67P5273
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 1.3M 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details