Vishay Intertechnology, Inc. RES 1.24M OHM 1/4W 1% AXIAL CMF501M2400FLEK

Description
RES 1.24Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/4W 1% AXIAL - CMF501M2400FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/4W 1% AXIAL
CMF501M2400FLEK
RES 1.24M OHM 1/4W 1% AXIAL CMF501M2400FLEK
RES 1.24Mohm 1/4W 1% AXIAL

RES 1.24Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501M2400FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M2400FLEK-ND
Through Hole Resistors CMF501M2400FLEK-ND
1.24 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.24M 1% T-0 Ek E3 Vishay - 67P5272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.24M 1% T-0 Ek E3 Vishay
67P5272
Cmf-50 1.24M 1% T-0 Ek E3 Vishay 67P5272
CMF-50 1.24M 1% T-0 EK e3

CMF-50 1.24M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M2400FLEK CMF501M2400FLEK-ND 67P5272
Product Name RES 1.24M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.24M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details