Vishay Intertechnology, Inc. RES 1.18M OHM 1/4W 1% AXIAL CMF501M1800FLEK

Description
RES 1.18Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/4W 1% AXIAL - CMF501M1800FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/4W 1% AXIAL
CMF501M1800FLEK
RES 1.18M OHM 1/4W 1% AXIAL CMF501M1800FLEK
RES 1.18Mohm 1/4W 1% AXIAL

RES 1.18Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501M1800FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M1800FLEK-ND
Through Hole Resistors CMF501M1800FLEK-ND
1.18 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501M1800FLEK CMF501M1800FLEK-ND
Product Name RES 1.18M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details