Vishay Intertechnology, Inc. Metal Film Resistors - CMF501M0000FKR6

Description
Metal Film Resistors - Through Hole 1/8watt 1Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501M0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501M0000FKR6
Metal Film Resistors - CMF501M0000FKR6
Metal Film Resistors - Through Hole 1/8watt 1Mohms 1%

Metal Film Resistors - Through Hole 1/8watt 1Mohms 1%

Supplier's Site
Through Hole Resistors - CMF501M0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M0000FKR6-ND
Through Hole Resistors CMF501M0000FKR6-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4761
Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4761
Resistor,Metal Film,1MOhms,200WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,1MOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M0000FKR6 CMF501M0000FKR6-ND 40C4761
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1Mohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers