Vishay Intertechnology, Inc. Through Hole Resistors CMF501M0000FHEK

Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501M0000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M0000FHEK-ND
Through Hole Resistors CMF501M0000FHEK-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF501M0000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF501M0000FHEK
Through-Hole Resistor 53-CMF501M0000FHEK
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% Product overview: CMF501M0000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501M0000FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% Product overview: CMF501M0000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501M0000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1M OHM 1/4W 1% AXIAL - CMF501M0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W 1% AXIAL
CMF501M0000FHEK
RES 1M OHM 1/4W 1% AXIAL CMF501M0000FHEK
RES 1Mohm 1/4W 1% AXIAL

RES 1Mohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1M 1% T-2 Ek E3 Vishay - 67P5259 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1M 1% T-2 Ek E3 Vishay
67P5259
Cmf-50 1M 1% T-2 Ek E3 Vishay 67P5259
CMF-50 1M 1% T-2 EK e3

CMF-50 1M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF501M0000FHEK-ND 53-CMF501M0000FHEK CMF501M0000FHEK 67P5259
Product Name Through Hole Resistors Through-Hole Resistor RES 1M OHM 1/4W 1% AXIAL Cmf-50 1M 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers