Vishay Intertechnology, Inc. RES 1M OHM 1/4W 1% AXIAL CMF501M0000FHBF

Description
RES 1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/4W 1% AXIAL - CMF501M0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W 1% AXIAL
CMF501M0000FHBF
RES 1M OHM 1/4W 1% AXIAL CMF501M0000FHBF
RES 1Mohm 1/4W 1% AXIAL

RES 1Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501M0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501M0000FHBF-ND
Through Hole Resistors CMF501M0000FHBF-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1M 1% T-2 B14 Vishay - 67P5258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1M 1% T-2 B14 Vishay
67P5258
Cmf-50 1M 1% T-2 B14 Vishay 67P5258
CMF-50 1M 1% T-2 B14

CMF-50 1M 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501M0000FHBF CMF501M0000FHBF-ND 67P5258
Product Name RES 1M OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1M 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers