Vishay Intertechnology, Inc. RES 1.96K OHM 1/4W 1% AXIAL CMF501K9600FKRE

Description
RES 1.96Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/4W 1% AXIAL - CMF501K9600FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/4W 1% AXIAL
CMF501K9600FKRE
RES 1.96K OHM 1/4W 1% AXIAL CMF501K9600FKRE
RES 1.96Kohm 1/4W 1% AXIAL

RES 1.96Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K9600FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K9600FKRE-ND
Through Hole Resistors CMF501K9600FKRE-ND
1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.96K 1% T-1 R36 Vishay - 67P5257 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.96K 1% T-1 R36 Vishay
67P5257
Cmf-50 1.96K 1% T-1 R36 Vishay 67P5257
CMF-50 1.96K 1% T-1 R36

CMF-50 1.96K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K9600FKRE CMF501K9600FKRE-ND 67P5257
Product Name RES 1.96K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 1.96K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details