Vishay Intertechnology, Inc. Through Hole Resistors CMF501K9600FKEB

Description
1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K9600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K9600FKEB-ND
Through Hole Resistors CMF501K9600FKEB-ND
1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.96K OHM 1/4W 1% AXIAL - CMF501K9600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/4W 1% AXIAL
CMF501K9600FKEB
RES 1.96K OHM 1/4W 1% AXIAL CMF501K9600FKEB
RES 1.96Kohm 1/4W 1% AXIAL

RES 1.96Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 1.96K 1% T-1 Eb E3 Vishay - 67P5254 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.96K 1% T-1 Eb E3 Vishay
67P5254
Cmf-50 1.96K 1% T-1 Eb E3 Vishay 67P5254
CMF-50 1.96K 1% T-1 EB e3

CMF-50 1.96K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K9600FKEB-ND CMF501K9600FKEB 67P5254
Product Name Through Hole Resistors RES 1.96K OHM 1/4W 1% AXIAL Cmf-50 1.96K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details