Vishay Intertechnology, Inc. RES 1.91K OHM 1/4W 1% AXIAL CMF501K9100FHEB

Description
RES 1.91Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/4W 1% AXIAL - CMF501K9100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/4W 1% AXIAL
CMF501K9100FHEB
RES 1.91K OHM 1/4W 1% AXIAL CMF501K9100FHEB
RES 1.91Kohm 1/4W 1% AXIAL

RES 1.91Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.91KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.91KQFTR-ND
Through Hole Resistors CMF1.91KQFTR-ND
1.91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.91KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.91KQFCT-ND
Through Hole Resistors CMF1.91KQFCT-ND
1.91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF501K9100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.91K OHM 1/4W 1% AXIAL Product overview: CMF501K9100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K9100FHEB can be used for catalog matching and distributor lookup.

RES 1.91K OHM 1/4W 1% AXIAL Product overview: CMF501K9100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K9100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 1.91K 1% T-2 Eb E3 Vishay - 67P5249 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.91K 1% T-2 Eb E3 Vishay
67P5249
Cmf-50 1.91K 1% T-2 Eb E3 Vishay 67P5249
CMF-50 1.91K 1% T-2 EB e3

CMF-50 1.91K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF501K9100FHEB CMF1.91KQFTR-ND 53-CMF501K9100FHEB 67P5249
Product Name RES 1.91K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 1.91K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details