Vishay Intertechnology, Inc. Metal Film Resistors - CMF501K8700FKEK

Description
Metal Film Resistors - Through Hole CMF-50 1.87K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 1.87K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501K8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K8700FKEK
Metal Film Resistors - CMF501K8700FKEK
Metal Film Resistors - Through Hole CMF-50 1.87K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-50 1.87K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF501K8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8700FKEK-ND
Through Hole Resistors CMF501K8700FKEK-ND
1.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1.87K 1% T-1 Ek E3 Vishay - 67P5248 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.87K 1% T-1 Ek E3 Vishay
67P5248
Cmf-50 1.87K 1% T-1 Ek E3 Vishay 67P5248
CMF-50 1.87K 1% T-1 EK e3

CMF-50 1.87K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8700FKEK CMF501K8700FKEK-ND 67P5248
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 1.87K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details