Vishay Intertechnology, Inc. Through Hole Resistors CMF501K8200FKEB

Description
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K8200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K8200FKEB-ND
Through Hole Resistors CMF501K8200FKEB-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF501K8200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF501K8200FKEB
Vishay/DaleMetal Film Resistors - CMF501K8200FKEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.82K 1% T-1 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 1.82K 1% T-1 EB e3

Supplier's Site
Cmf-50 1.82K 1% T-1 Eb E3 Vishay - 67P5243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1.82K 1% T-1 Eb E3 Vishay
67P5243
Cmf-50 1.82K 1% T-1 Eb E3 Vishay 67P5243
CMF-50 1.82K 1% T-1 EB e3

CMF-50 1.82K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K8200FKEB-ND CMF501K8200FKEB 67P5243
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 1.82K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details