Vishay Intertechnology, Inc. RES 1.82K OHM 1/4W 1% AXIAL CMF501K8200FHEB

Description
RES 1.82Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/4W 1% AXIAL - CMF501K8200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/4W 1% AXIAL
CMF501K8200FHEB
RES 1.82K OHM 1/4W 1% AXIAL CMF501K8200FHEB
RES 1.82Kohm 1/4W 1% AXIAL

RES 1.82Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.82KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.82KQFTR-ND
Through Hole Resistors CMF1.82KQFTR-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.82KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.82KQFCT-ND
Through Hole Resistors CMF1.82KQFCT-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF501K8200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.82K OHM 1/4W 1% AXIAL Product overview: CMF501K8200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K8200FHEB can be used for catalog matching and distributor lookup.

RES 1.82K OHM 1/4W 1% AXIAL Product overview: CMF501K8200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K8200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.82K OHM 1/4W 1% AXIAL - 873-CMF501K8200FHEB - Utmel Electronic Limited
Hong Kong, China
RES 1.82K OHM 1/4W 1% AXIAL
873-CMF501K8200FHEB
RES 1.82K OHM 1/4W 1% AXIAL 873-CMF501K8200FHEB
RES 1.82K OHM 1/4W 1% AXIAL

RES 1.82K OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF501K8200FHEB CMF1.82KQFTR-ND 53-CMF501K8200FHEB 873-CMF501K8200FHEB
Product Name RES 1.82K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor RES 1.82K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers